TEGAM, Inc. RF Power Sensor Calibration System, 9 kHz to 18 GHz PMX18-012

Description
RF Power Sensor Calibration System 9 kHz to 18 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up. Automate Power Sensor Calibration with PS-CAL Due to the wide range of options, the PMX system is quoted on an as requested basis. Technical Specifications System consists of: 1830A, 2505A, (1 Each) CA-21-15 & CA-14-2M Onsite training available Measurement range: 9 KHz to 18 GHz; -20 to +14 dBm Fastest method available Lowest total uncertainty Repeatable thermistor RF power standards Low overall cost of ownership Made in USA
Datasheet
Description
RF Power Sensor Calibration System 9 kHz to 18 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up. Automate Power Sensor Calibration with PS-CAL Due to the wide range of options, the PMX system is quoted on an as requested basis. Technical Specifications System consists of: 1830A, 2505A, (1 Each) CA-21-15 & CA-14-2M Onsite training available Measurement range: 9 KHz to 18 GHz; -20 to +14 dBm Fastest method available Lowest total uncertainty Repeatable thermistor RF power standards Low overall cost of ownership Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Sensor Calibration System, 9 kHz to 18 GHz - PMX18-012 - TEGAM, Inc.
Geneva, OH, United States
RF Power Sensor Calibration System, 9 kHz to 18 GHz
PMX18-012
RF Power Sensor Calibration System, 9 kHz to 18 GHz PMX18-012
RF Power Sensor Calibration System 9 kHz to 18 GHz TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up. Automate Power Sensor Calibration with PS-CAL Due to the wide range of options, the PMX system is quoted on an as requested basis. Technical Specifications System consists of: 1830A, 2505A, (1 Each) CA-21-15 & CA-14-2M Onsite training available Measurement range: 9 KHz to 18 GHz; -20 to +14 dBm Fastest method available Lowest total uncertainty Repeatable thermistor RF power standards Low overall cost of ownership Made in USA

RF Power Sensor Calibration System

9 kHz to 18 GHz

TEGAM has condensed their experience with microwave calibration into one convenient and accurate automated system that operates from 6 kHz to 18, 26.5 or 50 GHz. One turnkey package includes the VNA, signal generator, microwave power standards, workstation, software and accessories required for immediate productivity. The system is configured with instruments from different manufacturers that have been tested and verified by TEGAM to produce an accurate and repeatable calibration. Onsite installation and training are included with each complete system for a fast and trouble free start up.

Automate Power Sensor Calibration with PS-CAL

Due to the wide range of options, the PMX system is quoted on an as requested basis.

Technical Specifications

  • System consists of: 1830A, 2505A, (1 Each) CA-21-15 & CA-14-2M
  • Onsite training available
  • Measurement range: 9 KHz to 18 GHz; -20 to +14 dBm
  • Fastest method available
  • Lowest total uncertainty
  • Repeatable thermistor RF power standards
  • Low overall cost of ownership
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Calibration Instruments
Product Number PMX18-012
Product Name RF Power Sensor Calibration System, 9 kHz to 18 GHz
Calibrator Style Modular
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2708 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details