TEGAM, Inc. High Power RF Calibration System HPC

Description
The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available. The basis for the High Power Calibration System’s unmatched accuracy is an exclusive flow calorimeter designed to provide low uncertainties and convenient traceability. An internationally recognized portable power standard is used to calibrate the entire system in place. The portable standard can be sent to any national metrology institute to provide traceability at the highest level. TEGAM also offers an RF High Power Calorimeter the model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1% Working standards like a TEGAM 2601A Through devices like a Bird Wattmeter High Power RF Power Sensors from Keysight, R&S, and Anritsu 60 Hz to 3000 MHz Frequency Range National Lab Traceable through an AC Power Standard
Datasheet
Description
The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available. The basis for the High Power Calibration System’s unmatched accuracy is an exclusive flow calorimeter designed to provide low uncertainties and convenient traceability. An internationally recognized portable power standard is used to calibrate the entire system in place. The portable standard can be sent to any national metrology institute to provide traceability at the highest level. TEGAM also offers an RF High Power Calorimeter the model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1% Working standards like a TEGAM 2601A Through devices like a Bird Wattmeter High Power RF Power Sensors from Keysight, R&S, and Anritsu 60 Hz to 3000 MHz Frequency Range National Lab Traceable through an AC Power Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF Calibration System - HPC - TEGAM, Inc.
Geneva, OH, United States
High Power RF Calibration System
HPC
High Power RF Calibration System HPC
The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available. The basis for the High Power Calibration System’s unmatched accuracy is an exclusive flow calorimeter designed to provide low uncertainties and convenient traceability. An internationally recognized portable power standard is used to calibrate the entire system in place. The portable standard can be sent to any national metrology institute to provide traceability at the highest level. TEGAM also offers an RF High Power Calorimeter the model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1% Working standards like a TEGAM 2601A Through devices like a Bird Wattmeter High Power RF Power Sensors from Keysight, R&S, and Anritsu 60 Hz to 3000 MHz Frequency Range National Lab Traceable through an AC Power Standard

The TEGAM High Power Calibration System is the complete automated solution for calibrating through path and terminating RF power measurement devices from multiple manufacturers. It includes the signal generation, amplification and filtering necessary to achieve or exceed the devices original specifications with the most accurate High power measurement system available.

The basis for the High Power Calibration System’s unmatched accuracy is an exclusive flow calorimeter designed to provide low uncertainties and convenient traceability. An internationally recognized portable power standard is used to calibrate the entire system in place. The portable standard can be sent to any national metrology institute to provide traceability at the highest level.

TEGAM also offers an RF High Power Calorimeter the model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range.

Technical Specifications

  • Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1%
  • Working standards like a TEGAM 2601A
  • Through devices like a Bird Wattmeter
  • High Power RF Power Sensors from Keysight, R&S, and Anritsu
    60 Hz to 3000 MHz Frequency Range
  • National Lab Traceable through an AC Power Standard
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Calibration Instruments
Product Number HPC
Product Name High Power RF Calibration System
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100000 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details