TEGAM, Inc. Temperature Calibrator / Thermometer 855

Description
Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability Two-year calibration guarantee Three-year warranty Made in USA
Datasheet
Description
Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability Two-year calibration guarantee Three-year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator / Thermometer - 855 - TEGAM, Inc.
Geneva, OH, United States
Temperature Calibrator / Thermometer
855
Temperature Calibrator / Thermometer 855
Calibrator Thermometer °C & °F (Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD) The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability Two-year calibration guarantee Three-year warranty Made in USA

Calibrator Thermometer

°C & °F

(Multi T/Cs, Ohms, 100 Ohms & 1000 Ohms RTD)

The ideal solution for anyone that needs a hand held, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. The 855 meter will simulate, source, measure and record the same thermocouple types as the 850, K-J-T-E, and adds N-B-R-S-G-C-D types. The meter also supports 1000 Ω, 100 Ω RTDs but does not support thermistors.

Technical Specifications

  • Accuracy : ±0.5 °F TC, ±0.2 °F RTD
  • Input Types : 11 TC types, 1000 Ω, 10 Ω, 100 Ω and 1000 Ω RTD
  • Step and Ramp functionality for fast and easy calibration of process controls and instruments
  • Calibrator and Thermometer in one unit
  • Certificate of Traceability
  • Two-year calibration guarantee
  • Three-year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Calibration Instruments
Product Number 855
Product Name Temperature Calibrator / Thermometer
Calibrator Style Handheld; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details