TEGAM, Inc. Attenuation Measurement System 1312

Description
Attenuation Measurement System The Model 1312 Attenuation Measurement System is designed to characterize programmable step attenuators such as the Keysight 8494 series for use as calibration artifacts. It can also characterize fixed attenuators to levels of uncertainty unmatched by any commercial measurement system or method. The Model 1312 employs an exclusive binary inductive voltage divider and lock-in amplifier to compare the reference and attenuated signals to compute the attenuation value. The automation software continuously monitors the standard deviation of sequential measurements to determine when a valid measurement within the desired uncertainty is achieved. This system is suitable for national metrology institutes, primary standards laboratories or anyone seeking to calibrate artifacts for use by secondary laboratories. These systems are quoted and produced to order. Please contact TEGAM for more information. Technical Specifications Lowest Uncertainty Possible in a Commercial System Automated Operation Dynamic range greater than 100 dB Accuracy: 0.001 dB +/- 0.001/10 dB Attenuation Range: 0 to 100 dB Test Frequencies: 30 MHz, 50 MHz and 1 GHz
Description
Attenuation Measurement System The Model 1312 Attenuation Measurement System is designed to characterize programmable step attenuators such as the Keysight 8494 series for use as calibration artifacts. It can also characterize fixed attenuators to levels of uncertainty unmatched by any commercial measurement system or method. The Model 1312 employs an exclusive binary inductive voltage divider and lock-in amplifier to compare the reference and attenuated signals to compute the attenuation value. The automation software continuously monitors the standard deviation of sequential measurements to determine when a valid measurement within the desired uncertainty is achieved. This system is suitable for national metrology institutes, primary standards laboratories or anyone seeking to calibrate artifacts for use by secondary laboratories. These systems are quoted and produced to order. Please contact TEGAM for more information. Technical Specifications Lowest Uncertainty Possible in a Commercial System Automated Operation Dynamic range greater than 100 dB Accuracy: 0.001 dB +/- 0.001/10 dB Attenuation Range: 0 to 100 dB Test Frequencies: 30 MHz, 50 MHz and 1 GHz

Suppliers

Company
Product
Description
Supplier Links
Attenuation Measurement System - 1312 - TEGAM, Inc.
Geneva, OH, United States
Attenuation Measurement System
1312
Attenuation Measurement System 1312
Attenuation Measurement System The Model 1312 Attenuation Measurement System is designed to characterize programmable step attenuators such as the Keysight 8494 series for use as calibration artifacts. It can also characterize fixed attenuators to levels of uncertainty unmatched by any commercial measurement system or method. The Model 1312 employs an exclusive binary inductive voltage divider and lock-in amplifier to compare the reference and attenuated signals to compute the attenuation value. The automation software continuously monitors the standard deviation of sequential measurements to determine when a valid measurement within the desired uncertainty is achieved. This system is suitable for national metrology institutes, primary standards laboratories or anyone seeking to calibrate artifacts for use by secondary laboratories. These systems are quoted and produced to order. Please contact TEGAM for more information. Technical Specifications Lowest Uncertainty Possible in a Commercial System Automated Operation Dynamic range greater than 100 dB Accuracy: 0.001 dB +/- 0.001/10 dB Attenuation Range: 0 to 100 dB Test Frequencies: 30 MHz, 50 MHz and 1 GHz

Attenuation Measurement System

The Model 1312 Attenuation Measurement System is designed to characterize programmable step attenuators such as the Keysight 8494 series for use as calibration artifacts. It can also characterize fixed attenuators to levels of uncertainty unmatched by any commercial measurement system or method.

The Model 1312 employs an exclusive binary inductive voltage divider and lock-in amplifier to compare the reference and attenuated signals to compute the attenuation value. The automation software continuously monitors the standard deviation of sequential measurements to determine when a valid measurement within the desired uncertainty is achieved.

This system is suitable for national metrology institutes, primary standards laboratories or anyone seeking to calibrate artifacts for use by secondary laboratories.

These systems are quoted and produced to order. Please contact TEGAM for more information.

Technical Specifications

  • Lowest Uncertainty Possible in a Commercial System
  • Automated Operation
  • Dynamic range greater than 100 dB
  • Accuracy: 0.001 dB +/- 0.001/10 dB
  • Attenuation Range: 0 to 100 dB
  • Test Frequencies: 30 MHz, 50 MHz and 1 GHz
Supplier's Site

Technical Specifications

  TEGAM, Inc.
Product Category Calibration Instruments
Product Number 1312
Product Name Attenuation Measurement System
Calibrator Style Modular
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Automatic Calibration Module - ACM2543 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details