Ryobi Technologies, Inc. 18V Ni-Cd Drill Kit P835

Description
The Ryobi Drill Kit is the perfect addition to the Ryobi ONE+ System. This kit includes a Ryobi cordless drill, one NiCad battery and a charger at a great price. The drill is equipped with a 2 sleeve chuck making it easy to change bits during a variety of applications. A 2-Speed transmission and 24 position clutch for more demanding projects that might require higher torque. In addition to these great features this cordless drill comes with a MagTray magnetic holder which keeps extra bits and screws within easy reach. The ergonomically designed GripZone allows for added user comfort. The Ryobi Drill Kit is a good choice for home owner and professionals alike.
Description
The Ryobi Drill Kit is the perfect addition to the Ryobi ONE+ System. This kit includes a Ryobi cordless drill, one NiCad battery and a charger at a great price. The drill is equipped with a 2 sleeve chuck making it easy to change bits during a variety of applications. A 2-Speed transmission and 24 position clutch for more demanding projects that might require higher torque. In addition to these great features this cordless drill comes with a MagTray magnetic holder which keeps extra bits and screws within easy reach. The ergonomically designed GripZone allows for added user comfort. The Ryobi Drill Kit is a good choice for home owner and professionals alike.

Suppliers

Company
Product
Description
Supplier Links
18V Ni-Cd Drill Kit - P835 - Ryobi Technologies, Inc.
Anderson, SC, USA
18V Ni-Cd Drill Kit
P835
18V Ni-Cd Drill Kit P835
The Ryobi Drill Kit is the perfect addition to the Ryobi ONE+ System. This kit includes a Ryobi cordless drill, one NiCad battery and a charger at a great price. The drill is equipped with a 2 sleeve chuck making it easy to change bits during a variety of applications. A 2-Speed transmission and 24 position clutch for more demanding projects that might require higher torque. In addition to these great features this cordless drill comes with a MagTray magnetic holder which keeps extra bits and screws within easy reach. The ergonomically designed GripZone allows for added user comfort. The Ryobi Drill Kit is a good choice for home owner and professionals alike.

The Ryobi Drill Kit is the perfect addition to the Ryobi ONE+ System. This kit includes a Ryobi cordless drill, one NiCad battery and a charger at a great price. The drill is equipped with a 2 sleeve chuck making it easy to change bits during a variety of applications. A 2-Speed transmission and 24 position clutch for more demanding projects that might require higher torque. In addition to these great features this cordless drill comes with a MagTray magnetic holder which keeps extra bits and screws within easy reach. The ergonomically designed GripZone allows for added user comfort. The Ryobi Drill Kit is a good choice for home owner and professionals alike.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Hand Drills
Product Number P835
Product Name 18V Ni-Cd Drill Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889710 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Air Turbine Drill - DPT 450-011BXOEX - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 1.65 inch (41.91 mm)
Length 12.13 inch (308 mm)
View Details
Impact Drivers - 2005577 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
RPM 2500 rpm
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details