Ryobi Technologies, Inc. 29 pc Black Oxide Index Drill Bit Set A10D291

Description
The Ryobi 29 piece Black Oxide Drill Bit Set is the perfect way to fulfill all of your various drilling needs. These multi-purpose bits drill metal, wood, or plastic and are coated with black oxide for maximum durability. These unique Drill Bits are also equipped with a 135-degree split point to prevent your drill bit from walking so you get the precision you need. This kit also offers a 45% saving versus purchased separately!
Description
The Ryobi 29 piece Black Oxide Drill Bit Set is the perfect way to fulfill all of your various drilling needs. These multi-purpose bits drill metal, wood, or plastic and are coated with black oxide for maximum durability. These unique Drill Bits are also equipped with a 135-degree split point to prevent your drill bit from walking so you get the precision you need. This kit also offers a 45% saving versus purchased separately!

Suppliers

Company
Product
Description
Supplier Links
29 pc Black Oxide Index Drill Bit Set - A10D291 - Ryobi Technologies, Inc.
Anderson, SC, USA
29 pc Black Oxide Index Drill Bit Set
A10D291
29 pc Black Oxide Index Drill Bit Set A10D291
The Ryobi 29 piece Black Oxide Drill Bit Set is the perfect way to fulfill all of your various drilling needs. These multi-purpose bits drill metal, wood, or plastic and are coated with black oxide for maximum durability. These unique Drill Bits are also equipped with a 135-degree split point to prevent your drill bit from walking so you get the precision you need. This kit also offers a 45% saving versus purchased separately!

The Ryobi 29 piece Black Oxide Drill Bit Set is the perfect way to fulfill all of your various drilling needs. These multi-purpose bits drill metal, wood, or plastic and are coated with black oxide for maximum durability. These unique Drill Bits are also equipped with a 135-degree split point to prevent your drill bit from walking so you get the precision you need. This kit also offers a 45% saving versus purchased separately!

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Drill Bits
Product Number A10D291
Product Name 29 pc Black Oxide Index Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 08-03-72B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Size Range 0.5000 inch (12.7 mm)
View Details