diaago Clear-Raze UVC Wand CR-18-AA

Description
Why use harsh and messy chemicals when you can easily disinfect surfaces and objects with UV light? This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Each wand comes with 1 pair of UVS safety glasses and a safety training video showing required PPE and best practices for safe use. Equipped with a UVC fluorescent bulb, this system offers 18 watts of output within the 200nm - 280nm UVC range (253.7nm). The bulb has an expected lifespan of 8,000+ hours. This UVC system operates on 120V or 220V and offers 180 degrees of coverage. Multiple devices can be purchased to cover large areas quickly. This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Harder to kill Virus samples are represented by the MS2 Bateriophage. It's small size, icosohedral structure, and environmental resistance has made MS2 ideal for use as a surrogate virus (particularly useful in place of picomaviruses such as poliovirus and human norovirus) for disinfectant studies. The MS2 testing of this device delivered a reduction of 99.9% with 30 seconds of exposure. The Clear-Raze UVC wand uses a built-in rechargeable battery and comes with an AC adapter/charger.
Description
Why use harsh and messy chemicals when you can easily disinfect surfaces and objects with UV light? This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Each wand comes with 1 pair of UVS safety glasses and a safety training video showing required PPE and best practices for safe use. Equipped with a UVC fluorescent bulb, this system offers 18 watts of output within the 200nm - 280nm UVC range (253.7nm). The bulb has an expected lifespan of 8,000+ hours. This UVC system operates on 120V or 220V and offers 180 degrees of coverage. Multiple devices can be purchased to cover large areas quickly. This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Harder to kill Virus samples are represented by the MS2 Bateriophage. It's small size, icosohedral structure, and environmental resistance has made MS2 ideal for use as a surrogate virus (particularly useful in place of picomaviruses such as poliovirus and human norovirus) for disinfectant studies. The MS2 testing of this device delivered a reduction of 99.9% with 30 seconds of exposure. The Clear-Raze UVC wand uses a built-in rechargeable battery and comes with an AC adapter/charger.

Suppliers

Company
Product
Description
Supplier Links
Clear-Raze UVC Wand - CR-18-AA - diaago
Danville, CA, United States
Clear-Raze UVC Wand
CR-18-AA
Clear-Raze UVC Wand CR-18-AA
Why use harsh and messy chemicals when you can easily disinfect surfaces and objects with UV light? This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Each wand comes with 1 pair of UVS safety glasses and a safety training video showing required PPE and best practices for safe use. Equipped with a UVC fluorescent bulb, this system offers 18 watts of output within the 200nm - 280nm UVC range (253.7nm). The bulb has an expected lifespan of 8,000+ hours. This UVC system operates on 120V or 220V and offers 180 degrees of coverage. Multiple devices can be purchased to cover large areas quickly. This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure. Harder to kill Virus samples are represented by the MS2 Bateriophage. It's small size, icosohedral structure, and environmental resistance has made MS2 ideal for use as a surrogate virus (particularly useful in place of picomaviruses such as poliovirus and human norovirus) for disinfectant studies. The MS2 testing of this device delivered a reduction of 99.9% with 30 seconds of exposure. The Clear-Raze UVC wand uses a built-in rechargeable battery and comes with an AC adapter/charger.

Why use harsh and messy chemicals when you can easily disinfect surfaces and objects with UV light?

This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure.

Each wand comes with 1 pair of UVS safety glasses and a safety training video showing required PPE and best practices for safe use.

Equipped with a UVC fluorescent bulb, this system offers 18 watts of output within the 200nm - 280nm UVC range (253.7nm). The bulb has an expected lifespan of 8,000+ hours.

This UVC system operates on 120V or 220V and offers 180 degrees of coverage. Multiple devices can be purchased to cover large areas quickly. This powerful UVC wand can disinfect over 99.9% of both Staphylococcus aureus and Ecoli samples with as little as 10 seconds of exposure.

Harder to kill Virus samples are represented by the MS2 Bateriophage. It's small size, icosohedral structure, and environmental resistance has made MS2 ideal for use as a surrogate virus (particularly useful in place of picomaviruses such as poliovirus and human norovirus) for disinfectant studies. The MS2 testing of this device delivered a reduction of 99.9% with 30 seconds of exposure.

The Clear-Raze UVC wand uses a built-in rechargeable battery and comes with an AC adapter/charger.

Supplier's Site

Technical Specifications

  diaago
Product Category UV Disinfection and UVGI Sanitization Systems
Product Number CR-18-AA
Product Name Clear-Raze UVC Wand
Type Spot / Wand
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Specs
Applications Surface Disinfection
Type Chamber
View Details
V-RAY™ Chamber Sanitizer, 21
Specs
Applications Surface Disinfection
Type Flood
Spectral Range UVC
View Details
Advanced Oxidation Process (AOP) - MiPRO™ photo - WEDECO, a Xylem brand
Specs
Applications Water Treatment or Liquid Disinfection
Type Process or Water Line Mounted
Spectral Range UVB; UVC
View Details