Technic, Inc. Technic Polypropylene Tanks

Description
Technic manufactures polypropylene tanks as part of automated systems, manual tank lines or individual tanks. All tanks are constructed from natural, stress relieved polypropylene material. Tank fabrication includes butt welding or fold/weld methods to enhance tank strength and reduce the potential for leaks. All tanks are constructed with a standard top lip unless otherwise requested. Depending on the size of the tank, polypro girths or poly encapsulated steel girths are used to provide strength and maintain the shape of the tank. Tank lines can be supplied as a series of tanks with or without modularization. Modularization can consist of mounting tanks into tank sections, the number of sections depending on the overall length of the line. Tank components such as saddles, heaters, cooling coils, pumps and filters can be mounted and pre-wired to junction boxes making installation a much faster and easier task to accomplish.
Description
Technic manufactures polypropylene tanks as part of automated systems, manual tank lines or individual tanks. All tanks are constructed from natural, stress relieved polypropylene material. Tank fabrication includes butt welding or fold/weld methods to enhance tank strength and reduce the potential for leaks. All tanks are constructed with a standard top lip unless otherwise requested. Depending on the size of the tank, polypro girths or poly encapsulated steel girths are used to provide strength and maintain the shape of the tank. Tank lines can be supplied as a series of tanks with or without modularization. Modularization can consist of mounting tanks into tank sections, the number of sections depending on the overall length of the line. Tank components such as saddles, heaters, cooling coils, pumps and filters can be mounted and pre-wired to junction boxes making installation a much faster and easier task to accomplish.

Suppliers

Company
Product
Description
Supplier Links
Technic Polypropylene Tanks -  - Technic, Inc.
Cranston, RI, USA
Technic Polypropylene Tanks
Technic Polypropylene Tanks
Technic manufactures polypropylene tanks as part of automated systems, manual tank lines or individual tanks. All tanks are constructed from natural, stress relieved polypropylene material. Tank fabrication includes butt welding or fold/weld methods to enhance tank strength and reduce the potential for leaks. All tanks are constructed with a standard top lip unless otherwise requested. Depending on the size of the tank, polypro girths or poly encapsulated steel girths are used to provide strength and maintain the shape of the tank. Tank lines can be supplied as a series of tanks with or without modularization. Modularization can consist of mounting tanks into tank sections, the number of sections depending on the overall length of the line. Tank components such as saddles, heaters, cooling coils, pumps and filters can be mounted and pre-wired to junction boxes making installation a much faster and easier task to accomplish.

Technic manufactures polypropylene tanks as part of automated systems, manual tank lines or individual tanks. All tanks are constructed from natural, stress relieved polypropylene material. Tank fabrication includes butt welding or fold/weld methods to enhance tank strength and reduce the potential for leaks.

All tanks are constructed with a standard top lip unless otherwise requested. Depending on the size of the tank, polypro girths or poly encapsulated steel girths are used to provide strength and maintain the shape of the tank.

Tank lines can be supplied as a series of tanks with or without modularization. Modularization can consist of mounting tanks into tank sections, the number of sections depending on the overall length of the line. Tank components such as saddles, heaters, cooling coils, pumps and filters can be mounted and pre-wired to junction boxes making installation a much faster and easier task to accomplish.

Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Storage Tanks and Process Tanks
Product Name Technic Polypropylene Tanks
Type Chemical Tank; Process Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 60 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details