The Technic Model RF64 Gold Saver is a dual purpose unit. It recovers more than 90% of the gold ordinarily lost from dragout rinse and then filters the dragout to further help keep it clean and eliminate rinse stains. The basic Model RF64, charged with Technic’s C-150 alkaline resin which may be used with either cyanide or acid gold solutions.
The RF64 requires no special installation, only a source of current. In operation, the unit is placed beside the dragout tank, with the inlet and outlet hoses placed in the tank. When started, the RF64 immediately begins trapping gold and filtering dragout.
Dimensions
22½” long x 10¼” wide x 51” high overall
Motor
One-quarter horsepower, sealed ball bearing Century Motor, with feed-through switch line cord. 110V/1ph/60Hz, close coupled to pump as one unit.
Pump
Vanton polyethylene block. Neoprene Flex-i-liner, self-priming ball bearing, suitable for use with acid or alkaline solutions up to 225°F. Propulsion rate of 150gph free flow. Attached to the motor as one unit.
Filter
Plastic, supplied with replaceable, medium filter cartridge.
Resin column
Heavy duty, Lucite cylinder with polypropylene headers and neoprene gaskets. Stainless steel rods and hand nuts for easy removal.
Frame construction
All plastic, corrosion resistant base. Open on both sides for easy access to all parts of the unit. Four, double-ball bearing casters for greater mobility.
Hose
Heavy duty, PVC hose with 6” inlet and 6” outlet. All fittings are either PVC or stainless steel
| Technic, Inc. | |
|---|---|
| Product Category | Refining and Recovery Equipment |
| Product Number | RF64 |
| Product Name | Gold Saver |