Simplifies recovery and accountability of precious metals
Recovers precious metals to below 5ppm
In-tank placement with locking cover
The system is compact, self-contained and easily installed
Suitable for use in both acid and cyanide plating baths.
The Technic electrolytic Gold Saver Model 105 simplifies the re - covery of precious metals with the use of replacement cartridges. Reclaimed precious metals can be weighed quickly and easily prior to refining. The replacement cartridge eliminates the cost of shipping and handling heavy drums of spent solutions.
Specifications
The system comes complete with electrolytic chamber, replacement cathode/cartridge, required anodes, in-tank pump with mounting bracket and a 25 amp, 12 volt, 5% ripple rectifier with 5 feet of required leads. Overall dimensions for in-tank mounting are: 8½”w x 15"l x 11" minimum tank depth. Input voltage: 110V/1ph/60Hz.
- Simplifies recovery and accountability of precious metals
- Recovers precious metals to below 5ppm
- In-tank placement with locking cover
- The system is compact, self-contained and easily installed
- Suitable for use in both acid and cyanide plating baths.
The Technic electrolytic Gold Saver Model 105 simplifies the re - covery of precious metals with the use of replacement cartridges. Reclaimed precious metals can be weighed quickly and easily prior to refining. The replacement cartridge eliminates the cost of shipping and handling heavy drums of spent solutions.
Specifications
The system comes complete with electrolytic chamber, replacement cathode/cartridge, required anodes, in-tank pump with mounting bracket and a 25 amp, 12 volt, 5% ripple rectifier with 5 feet of required leads. Overall dimensions for in-tank mounting are: 8½”w x 15"l x 11" minimum tank depth. Input voltage: 110V/1ph/60Hz.