Techflex, Inc. Spiral Wrap, Expandable Sleeving - FWN2.00WH FWN2.00WH

Description
Manufacturer: Techflex Win Source Part Number: 1010757-FWN2.00WH Type: Self Wrap Color: White Features: Clean Cut, Hook and Loop Closure Strip Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Split Flexible Tube Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 2.000" (50.80mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Techflex Win Source Part Number: 1010757-FWN2.00WH Type: Self Wrap Color: White Features: Clean Cut, Hook and Loop Closure Strip Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Split Flexible Tube Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 2.000" (50.80mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - FWN2.00WH
1010757-FWN2.00WH
Spiral Wrap, Expandable Sleeving - FWN2.00WH 1010757-FWN2.00WH
Manufacturer: Techflex Win Source Part Number: 1010757-FWN2.00WH Type: Self Wrap Color: White Features: Clean Cut, Hook and Loop Closure Strip Length: 100' (30.48m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Split Flexible Tube Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Wall Thickness: 0.025" (0.64mm) Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 2.000" (50.80mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Techflex
Win Source Part Number: 1010757-FWN2.00WH
Type: Self Wrap
Color: White
Features: Clean Cut, Hook and Loop Closure Strip
Length: 100' (30.48m)
Material Flammability Rating: UL94 V-0
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Split Flexible Tube
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -70°C to 125°C
Wall Thickness: 0.025" (0.64mm)
Abrasion Protection: Abrasion and Cut Resistant
Diameter - Inside, Non-Expanded: 2.000" (50.80mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1010757-FWN2.00WH
Product Name Spiral Wrap, Expandable Sleeving - FWN2.00WH
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers