Techflex, Inc. 2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer FRN2.50TB

Description
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202
Description
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Savage, MN, United States
2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer
TECFRN2.50TB
2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer TECFRN2.50TB
Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, Black with White Tracer. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Flexo® PET Flame Retardant sleeving is the perfect choice for electronic and high tech applications where flame retardance and durability are primary concerns. Ease of installation makes FR an efficient choice for long runs of wire or cable. The addition of an organic combustion inhibitor to our standard polyethylene terepthalate gives FR an Underwriters Lab and CSA flame resistance rating of VW-1. Additional colors available. 2-1/2 inch nominal size, Black with White Tracer.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : FRN2.50TB AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Flame Retardant (FRN) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 2-1/2 COLOR : Black with white tracer TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : FMVSS-302 FAR25 VW-1 MIL-SPEC : MIL-202

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECFRN2.50TB
Product Name 2-1/2" Flexo® Flame Retardant (FRN) Expandable Sleeving - Braided, Black with White Tracer
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details