Techflex, Inc. Spiral Wrap, Expandable Sleeving - FGL0.50BK FGL0.50BK

Description
Manufacturer: Techflex Win Source Part Number: 1051158-FGL0.50BK Type: Sleeving Color: Black Features: Clean Cut, Solvent Resistant Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Material: Fiberglass, Acrylic Coated, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 650°C Wall Thickness: 0.010" (0.25mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion and Cut Resistant, Fray Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.524" (13.31mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Techflex Win Source Part Number: 1051158-FGL0.50BK Type: Sleeving Color: Black Features: Clean Cut, Solvent Resistant Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Material: Fiberglass, Acrylic Coated, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 650°C Wall Thickness: 0.010" (0.25mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion and Cut Resistant, Fray Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.524" (13.31mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - FGL0.50BK
1051158-FGL0.50BK
Spiral Wrap, Expandable Sleeving - FGL0.50BK 1051158-FGL0.50BK
Manufacturer: Techflex Win Source Part Number: 1051158-FGL0.50BK Type: Sleeving Color: Black Features: Clean Cut, Solvent Resistant Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Material: Fiberglass, Acrylic Coated, Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 650°C Wall Thickness: 0.010" (0.25mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion and Cut Resistant, Fray Resistant Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.524" (13.31mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Techflex
Win Source Part Number: 1051158-FGL0.50BK
Type: Sleeving
Color: Black
Features: Clean Cut, Solvent Resistant
Length: 100' (30.48m)
Material Flammability Rating: UL VW-1
Material: Fiberglass, Acrylic Coated, Halogen Free
Type Attributes: Expandable
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -70°C to 650°C
Wall Thickness: 0.010" (0.25mm)
Heat Protection: Heat Resistant
Abrasion Protection: Abrasion and Cut Resistant, Fray Resistant
Diameter - Inside, Non-Expanded: 0.500" (12.70mm)
Diameter - Inside, Expanded: 0.524" (13.31mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1051158-FGL0.50BK
Product Name Spiral Wrap, Expandable Sleeving - FGL0.50BK
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers