Techflex, Inc. 1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray CCP1.50GY

Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Savage, MN, United States
1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray
TECCCP1.50GY
1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray TECCCP1.50GY
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Gray. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Gray.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50GY AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Gray TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCP1.50GY
Product Name 1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Gray
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-12-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details