Techflex, Inc. 1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black CCP1.50BK

Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94
Description
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Savage, MN, United States
1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black
TECCCP1.50BK
1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black TECCCP1.50BK
Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® CLEAN CUT (CCP) is ideal for field installers and situations where access to a hot knife is impossible. Scissor-cut for easy, fray-resistant installation in production or field, CCP’s fray-resistant properties allow for frequent expansion at the cut end without unraveling. When cut with a hot knife, CCP produces a virtually frayless end. Clean Cut sets the highest standard for uncoated fray resistance sleeving products. 1-1/2 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : CCP1.50BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® Clean Cut (CCP) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1-1/2 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number TECCCP1.50BK
Product Name 1-1/2" Flexo® Clean Cut (CCP) Expandable Sleeving - Scissor-cut Braided, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File - BCRT3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details