Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WORK SUPPORTS AND FIXTURE JACKS
TECH RIM STANDARDS, LLC
NAAMS ASM1145 SWITCH MOUNTING BRACKET
Tech Rim Standards, LLC
Naams Asm1145 Switch Mounting Bracket
Description
ASM1145 SWITCH MOUNTING BRACKE BRACKET
Tech Rim Standards, LLC
Done
Description
ASM1145 SWITCH MOUNTING BRACKE BRACKET
Suppliers
Company
Product
Description
Supplier Links
Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Asm1145 Switch Mounting Bracket
Naams Asm1145 Switch Mounting Bracket
ASM1145 SWITCH MOUNTING BRACKE BRACKET
ASM1145 SWITCH MOUNTING BRACKE
BRACKET
Buy Now
Technical Specifications
Tech Rim Standards, LLC
Product Category
Work Supports and Fixture Jacks
Product Name
Naams Asm1145 Switch Mounting Bracket
Type
Work Support
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Workstop for 130mm 5-Axis Self-Centering Vise
5CV13041-WST
Specs
Type
Work Support
View Details
Imao-Fixtureworks
Tapered Riser Screws
CP155-DS
Specs
Type
Fixture Jack
Plunger / Suppport Surface Diameter
0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting
Threaded Body
View Details
Carr Lane Manufacturing Co.
Air-Advanced Work Supports
Top Flange (3900, 9800, 24000 lbs)
Specs
Type
Work Support
Plunger Actuation
Air / Fluid Actuated
Plunger / Suppport Surface Diameter
1.81 to 3.58 inch (45.97 to 90.93 mm)
View Details
Tech Rim Standards, LLC
Naams Arr161 1600mm Robot Riser
Specs
Type
Work Support
View Details