Tech Rim Standards, LLC Naams Arr161 1600mm Robot Riser

Description
ARR161 1600mm Robot Riser
Description
ARR161 1600mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr161 1600mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr161 1600mm Robot Riser
Naams Arr161 1600mm Robot Riser
ARR161 1600mm Robot Riser

ARR161 1600mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr161 1600mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

ZPS SP140 & SP141 Pull Studs - 564840 - Jergens, Inc.
Specs
Type Work Support
View Details
Compact Pneumatic Work Support - AMNS-S - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Stroke 0.1575 inch (4 mm)
View Details
Heavy-duty Screw Jacks -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Fixture Jack
Plunger Actuation None (mechanically adjusted)
Locking Actuation. Mechanical
View Details
Naams Arl295h Hardened Rough Locator -  - Tech Rim Standards, LLC
Specs
Type Work Support
View Details