Tech Rim Standards, LLC Naams Aps086m Locating Pin

Description
APS086M LOCATING PIN
Datasheet
Description
APS086M LOCATING PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Naams Aps086m Locating Pin -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Aps086m Locating Pin
Naams Aps086m Locating Pin
APS086M LOCATING PIN

APS086M LOCATING PIN

Buy Now Datasheet

Technical Specifications

  Tech Rim Standards, LLC
Product Category Industrial Pins
Product Name Naams Aps086m Locating Pin
Nominal Diameter 0.3091 inch (7.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 1.12 inch (28.57 mm)
View Details
Split Pins - 2452631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Nut and Washer - Nut and Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
Length 78.74 inch (2000 mm)
View Details