CAP UC TPLT 3.3F 2.3V 8X20
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2085-TPLT-2R3/3.3WR8X20-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 3.30E6 microF |