CAP LITHIUM HYBRID 25F 3.8V
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2085-TPLCE-3R8/25MR8X14-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 2.50E7 microF |