450F (EDLC) Supercapacitor 3.8V Radial, Can 50mOhm @ 1kHz 1000 Hrs @ 70°C
CAP LITH HYBRID 450F 3.8V T/H
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2085-TPLC-3R8/450MR18X40-ND | TPLC-3R8/450MR18X40 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -15 to 70 C (5 to 158 F) | -15 to 70 C (5 to 158 F) |
| Capacitance Range | 4.50E8 microF | 4.50E8 microF |
| Capacitance Tolerance | 20 (+/- %) |