Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors TPLC-3R8/25MR8X20

Description
25F (EDLC) Supercapacitor 3.8V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3.8V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-TPLC-3R8/25MR8X20-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-TPLC-3R8/25MR8X20-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-TPLC-3R8/25MR8X20-ND
25F (EDLC) Supercapacitor 3.8V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 70°C

25F (EDLC) Supercapacitor 3.8V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - TPLC-3R8/25MR8X20 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
TPLC-3R8/25MR8X20
Electric Double Layer Capacitors (EDLC), Supercapacitors TPLC-3R8/25MR8X20
CAP LITH HYBRID 25F 3.8V T/H

CAP LITH HYBRID 25F 3.8V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 2085-TPLC-3R8/25MR8X20-ND TPLC-3R8/25MR8X20
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -15 to 70 C (5 to 158 F) -15 to 70 C (5 to 158 F)
Capacitance Range 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details