Tecate Group Electric Double Layer Capacitors (EDLC), Supercapacitors SCAP,PBLS-3.66/16.2

Description
3.66F (EDLC) Supercapacitor 16.2V Module, Wire Leads 240mOhm 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
3.66F (EDLC) Supercapacitor 16.2V Module, Wire Leads 240mOhm 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2085-SCAP,PBLS-3.66/16.2-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2085-SCAP,PBLS-3.66/16.2-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2085-SCAP,PBLS-3.66/16.2-ND
3.66F (EDLC) Supercapacitor 16.2V Module, Wire Leads 240mOhm 1000 Hrs @ 65°C

3.66F (EDLC) Supercapacitor 16.2V Module, Wire Leads 240mOhm 1000 Hrs @ 65°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2085-SCAP,PBLS-3.66/16.2-ND
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -40 to 65 C (-40 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details