TECAT Performance Systems, LLC Wireless Data Sensor (Temperature) WISER Model TC2-K

Description
The WISER TC Platform WISER TC Platform products deliver application-specific wireless solutions for challenging measurement tasks. Forthcoming WISER TC Platform products will address automotive, aviation, energy, and industrial applications, among others. The WISER TC2-K The first product in the WISER TC family, the WISER TC2-K system is designed for wireless temperature measurement and monitoring of automotive brake rotors. Designed to be mounted directly inside wheel hubs, the WISER TC2-K these key problem-solving features: the wireless capability needed to make measurements in a rotating environment a compact form factor that allows mounting in a wheel hub low power consumption to maximize battery life the capability to withstand extremely high temperatures. The WISER TC2-K is comprised of three subsystems: a remote unit, base unit, and software interface. The remote unit consists of the data capture electronics connected to two K-type thermocouples, a transceiver, and a long-life battery. A custom-designed mounting plate allows for installation in any specific wheel hub or application. The base unit, which houses an antenna and receiver, plugs directly into a PC USB port for use with the software interface, or into a power supply and data acquisition system via its four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging. TECAT’s WISER systems are the smallest, lightest, and most power-efficient solutions available. The WISER TC2-K’s remote unit measures only 89 mm by 42 mm and weighs 350 g. Low power consumption enables long battery life for uninterrupted testing, while a noninvasive design allows the unit to be removed without altering the unit under test. For extreme wheel hub environments, the system provides accuracy of ± 1 °C over an operating temperature range of – 40 °C to + 1000 °C.
Datasheet
Description
The WISER TC Platform WISER TC Platform products deliver application-specific wireless solutions for challenging measurement tasks. Forthcoming WISER TC Platform products will address automotive, aviation, energy, and industrial applications, among others. The WISER TC2-K The first product in the WISER TC family, the WISER TC2-K system is designed for wireless temperature measurement and monitoring of automotive brake rotors. Designed to be mounted directly inside wheel hubs, the WISER TC2-K these key problem-solving features: the wireless capability needed to make measurements in a rotating environment a compact form factor that allows mounting in a wheel hub low power consumption to maximize battery life the capability to withstand extremely high temperatures. The WISER TC2-K is comprised of three subsystems: a remote unit, base unit, and software interface. The remote unit consists of the data capture electronics connected to two K-type thermocouples, a transceiver, and a long-life battery. A custom-designed mounting plate allows for installation in any specific wheel hub or application. The base unit, which houses an antenna and receiver, plugs directly into a PC USB port for use with the software interface, or into a power supply and data acquisition system via its four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging. TECAT’s WISER systems are the smallest, lightest, and most power-efficient solutions available. The WISER TC2-K’s remote unit measures only 89 mm by 42 mm and weighs 350 g. Low power consumption enables long battery life for uninterrupted testing, while a noninvasive design allows the unit to be removed without altering the unit under test. For extreme wheel hub environments, the system provides accuracy of ± 1 °C over an operating temperature range of – 40 °C to + 1000 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Data Sensor (Temperature) - WISER Model TC2-K - TECAT Performance Systems, LLC
Ann Arbor, MI, USA
Wireless Data Sensor (Temperature)
WISER Model TC2-K
Wireless Data Sensor (Temperature) WISER Model TC2-K
The WISER TC Platform WISER TC Platform products deliver application-specific wireless solutions for challenging measurement tasks. Forthcoming WISER TC Platform products will address automotive, aviation, energy, and industrial applications, among others. The WISER TC2-K The first product in the WISER TC family, the WISER TC2-K system is designed for wireless temperature measurement and monitoring of automotive brake rotors. Designed to be mounted directly inside wheel hubs, the WISER TC2-K these key problem-solving features: the wireless capability needed to make measurements in a rotating environment a compact form factor that allows mounting in a wheel hub low power consumption to maximize battery life the capability to withstand extremely high temperatures. The WISER TC2-K is comprised of three subsystems: a remote unit, base unit, and software interface. The remote unit consists of the data capture electronics connected to two K-type thermocouples, a transceiver, and a long-life battery. A custom-designed mounting plate allows for installation in any specific wheel hub or application. The base unit, which houses an antenna and receiver, plugs directly into a PC USB port for use with the software interface, or into a power supply and data acquisition system via its four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging. TECAT’s WISER systems are the smallest, lightest, and most power-efficient solutions available. The WISER TC2-K’s remote unit measures only 89 mm by 42 mm and weighs 350 g. Low power consumption enables long battery life for uninterrupted testing, while a noninvasive design allows the unit to be removed without altering the unit under test. For extreme wheel hub environments, the system provides accuracy of ± 1 °C over an operating temperature range of – 40 °C to + 1000 °C.

The WISER TC Platform

WISER TC Platform products deliver application-specific wireless solutions for challenging measurement tasks. Forthcoming WISER TC Platform products will address automotive, aviation, energy, and industrial applications, among others.

The WISER TC2-K

The first product in the WISER TC family, the WISER TC2-K system is designed for wireless temperature measurement and monitoring of automotive brake rotors. Designed to be mounted directly inside wheel hubs, the WISER TC2-K these key problem-solving features:

  • the wireless capability needed to make measurements in a rotating environment
  • a compact form factor that allows mounting in a wheel hub
  • low power consumption to maximize battery life
  • the capability to withstand extremely high temperatures.

The WISER TC2-K is comprised of three subsystems: a remote unit, base unit, and software interface. The remote unit consists of the data capture electronics connected to two K-type thermocouples, a transceiver, and a long-life battery. A custom-designed mounting plate allows for installation in any specific wheel hub or application. The base unit, which houses an antenna and receiver, plugs directly into a PC USB port for use with the software interface, or into a power supply and data acquisition system via its four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging.

TECAT’s WISER systems are the smallest, lightest, and most power-efficient solutions available. The WISER TC2-K’s remote unit measures only 89 mm by 42 mm and weighs 350 g. Low power consumption enables long battery life for uninterrupted testing, while a noninvasive design allows the unit to be removed without altering the unit under test. For extreme wheel hub environments, the system provides accuracy of ± 1 °C over an operating temperature range of – 40 °C to + 1000 °C.

Supplier's Site Datasheet

Technical Specifications

  TECAT Performance Systems, LLC
Product Category Thermocouple Temperature Transmitters
Product Number WISER Model TC2-K
Product Name Wireless Data Sensor (Temperature)
Sensed Temperature -40 to 1832 F (-40 to 1000 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37R-05 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3182 F (0.0 to 1750 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details