TECAT Performance Systems, LLC Wireless Data Sensor Torque and Acceleration WISER Model 4000

Description
The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The 4000 includes on-board data logging without PC or DAQ connectivity, and remote flash capability, which enables firmware upgrades without removing the system from the unit under test. Featuring shunt calibration, TECAT’s latest WISER system is designed to simplify instrumentation verification for users, while allowing them to check calibration of the system in the field. In addition, the WISER 4000 has been enhanced with two additional programmable analog outputs, a higher-speed recording, and is available with custom-built remote enclosures to protect the system’s remote unit and battery from damage due to debris. The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna, transceiver, and up to four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging and recording. The WISER 4000 enables positive and negative shunt calibration with two independent shunt calibration legs using 100 kω resistors. The magic of WISER is the unique design of the data acquisition system coupled with the high fidelity, real-time communications system, which delivers fully processed data ready for viewing directly from the source. All data can be stored directly in your DAQ with no lag time due to batching or aggregating the data sent from the sensor. The result is excellent real-time feedback. Watch our brief demonstration below.
Datasheet
Description
The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The 4000 includes on-board data logging without PC or DAQ connectivity, and remote flash capability, which enables firmware upgrades without removing the system from the unit under test. Featuring shunt calibration, TECAT’s latest WISER system is designed to simplify instrumentation verification for users, while allowing them to check calibration of the system in the field. In addition, the WISER 4000 has been enhanced with two additional programmable analog outputs, a higher-speed recording, and is available with custom-built remote enclosures to protect the system’s remote unit and battery from damage due to debris. The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna, transceiver, and up to four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging and recording. The WISER 4000 enables positive and negative shunt calibration with two independent shunt calibration legs using 100 kω resistors. The magic of WISER is the unique design of the data acquisition system coupled with the high fidelity, real-time communications system, which delivers fully processed data ready for viewing directly from the source. All data can be stored directly in your DAQ with no lag time due to batching or aggregating the data sent from the sensor. The result is excellent real-time feedback. Watch our brief demonstration below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Data Sensor Torque and Acceleration - WISER Model 4000 - TECAT Performance Systems, LLC
Ann Arbor, MI, USA
Wireless Data Sensor Torque and Acceleration
WISER Model 4000
Wireless Data Sensor Torque and Acceleration WISER Model 4000
The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The 4000 includes on-board data logging without PC or DAQ connectivity, and remote flash capability, which enables firmware upgrades without removing the system from the unit under test. Featuring shunt calibration, TECAT’s latest WISER system is designed to simplify instrumentation verification for users, while allowing them to check calibration of the system in the field. In addition, the WISER 4000 has been enhanced with two additional programmable analog outputs, a higher-speed recording, and is available with custom-built remote enclosures to protect the system’s remote unit and battery from damage due to debris. The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna, transceiver, and up to four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging and recording. The WISER 4000 enables positive and negative shunt calibration with two independent shunt calibration legs using 100 kω resistors. The magic of WISER is the unique design of the data acquisition system coupled with the high fidelity, real-time communications system, which delivers fully processed data ready for viewing directly from the source. All data can be stored directly in your DAQ with no lag time due to batching or aggregating the data sent from the sensor. The result is excellent real-time feedback. Watch our brief demonstration below.

The WISER 4000 system is the latest release of TECAT’s low-cost, ultra-low power and extremely accurate torque sensor. The wireless system has the optional ability to measure 3-axis acceleration, barometric pressure and ambient temperature, all within the same incredibly small footprint. The 4000 includes on-board data logging without PC or DAQ connectivity, and remote flash capability, which enables firmware upgrades without removing the system from the unit under test.

Featuring shunt calibration, TECAT’s latest WISER system is designed to simplify instrumentation verification for users, while allowing them to check calibration of the system in the field. In addition, the WISER 4000 has been enhanced with two additional programmable analog outputs, a higher-speed recording, and is available with custom-built remote enclosures to protect the system’s remote unit and battery from damage due to debris.

The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna, transceiver, and up to four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging and recording. The WISER 4000 enables positive and negative shunt calibration with two independent shunt calibration legs using 100 kΩ resistors.

The magic of WISER is the unique design of the data acquisition system coupled with the high fidelity, real-time communications system, which delivers fully processed data ready for viewing directly from the source. All data can be stored directly in your DAQ with no lag time due to batching or aggregating the data sent from the sensor. The result is excellent real-time feedback. Watch our brief demonstration below.

Supplier's Site Datasheet

Technical Specifications

  TECAT Performance Systems, LLC
Product Category Torque Sensors
Product Number WISER Model 4000
Product Name Wireless Data Sensor Torque and Acceleration
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Serial
Torque Sensor Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Torque flange T40Lite/100NM - 1-T40LITE/100NM - Hottinger Brüel & Kjær A/S
Specs
Torque 885 In-lbs (1020 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque Sensors - 20007562-00 - TE Connectivity
Specs
Torque 2880 In-lbs (3321 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Flanged Torquemeters With Analog and Digital Outputs of Torque, Speed and Power - MCRT® 48860/61/70V - S. Himmelstein & Company
Specs
Torque 1000 to 96018 In-lbs (1153 to 110714 kg-cm)
Electrical Output Voltage; Serial; Other
Features Temperature Compensation
View Details