Jergens, Inc. Heavy Duty Flat USAE™ Washers FW00005

Description
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”
Request a Quote Datasheet
Description
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flat USAE™ Washers - FW00005 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Flat USAE™ Washers
FW00005
Heavy Duty Flat USAE™ Washers FW00005
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”

Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength.
Features, Benefits, & Product Specifications:

  • Material: Mild Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened 60 RC
  • Bolt size is stamped on each washer for easy identification
  • Tolerances for all dimensions are ±0.010”
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number FW00005
Product Name Heavy Duty Flat USAE™ Washers
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
Inside Diameter 0.656 inch (16.669 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 32007 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Equalizing Swing C Assembly Washers - 37303 - Jergens, Inc.
Specs
Washer Type C-Washer
Material Steel; Low Carbon Steel
Finish BlackOxide
View Details
Heavy Duty Flat Washers - 31968 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Heavy Duty Square Washers - 31929 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details