Te-Co, Inc. Super Forged Eyebolt: 1-1/4-3.5 Coil Thread, Rated Load: 8000 lbs. AK48650

Description
Product Information Aircraft quality "chrome moly" Certified heat treatment 100% magnetic particle inspected Galvanized for outdoor use A "rugged" eyebolt that is designed for lifting Note: Rated Capacity is for STRAIGHT LIFTS - angle lifts should be avoided.
Description
Product Information Aircraft quality "chrome moly" Certified heat treatment 100% magnetic particle inspected Galvanized for outdoor use A "rugged" eyebolt that is designed for lifting Note: Rated Capacity is for STRAIGHT LIFTS - angle lifts should be avoided.

Suppliers

Company
Product
Description
Supplier Links
Super Forged Eyebolt: 1-1/4-3.5 Coil Thread, Rated Load: 8000 lbs. - AK48650 - Te-Co, Inc.
Union, OH, USA
Super Forged Eyebolt: 1-1/4-3.5 Coil Thread, Rated Load: 8000 lbs.
AK48650
Super Forged Eyebolt: 1-1/4-3.5 Coil Thread, Rated Load: 8000 lbs. AK48650
Product Information Aircraft quality "chrome moly" Certified heat treatment 100% magnetic particle inspected Galvanized for outdoor use A "rugged" eyebolt that is designed for lifting Note: Rated Capacity is for STRAIGHT LIFTS - angle lifts should be avoided.

Product Information

  • Aircraft quality "chrome moly"
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Galvanized for outdoor use
  • A "rugged" eyebolt that is designed for lifting

Note: Rated Capacity is for STRAIGHT LIFTS - angle lifts should be avoided.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Eyebolts
Product Number AK48650
Product Name Super Forged Eyebolt: 1-1/4-3.5 Coil Thread, Rated Load: 8000 lbs.
Special Eyebolt Type Forged
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18571 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 2.0 - 421100200060 - Certex UK
Specs
Rating Load Rated
Maximum Load 2.2 tons (2 metric tons)
Weight 1.87 lbs (0.8500 kg)
View Details