Te-Co, Inc. Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M12 x 1.75 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element 67093X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M12 x 1.75 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element - 67093X - Te-Co, Inc.
Union, OH, USA
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M12 x 1.75 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element
67093X
Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M12 x 1.75 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element 67093X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 67093X
Product Name Metric Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: M12 x 1.75 Thread, End Force = 2.70 Initial x 9.30 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26825 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 13 lbs (5.9 kg)
Thread Size 1/4-28
View Details
Long Press-Fit Ball Plungers - SBPC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1260 inch (0.8000 to 3.2 mm)
End Force 2.7 to 27.43 lbs (1.22 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 2845469 - RS Components, Ltd.
Specs
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M8 Threads - Standard End Pressure - S707YBMH0818 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details