Stock Drive Products & Sterling Instrument - SDP/SI Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure S707CPMS2030L

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slotted Head Steel Spring Pin Plunger with M20 threads - Light End Pressure, part number S707CPMS2030L, is designed for applications requiring a reliable and durable fastening solution. The body is constructed from steel with a black oxide finish, while the pin is made from hardened steel or stainless steel with a natural finish. The spring is available in spring steel or stainless steel, ensuring resilience and longevity under varying conditions. This product is suitable for light end pressure applications, making it ideal for mechanisms that require a gentle yet secure engagement. The dimensions and specifications align with ISO conventions, providing compatibility with standard components. Engineers should consider this product for projects that demand precision and reliability in fastening solutions.

Datasheet Summary
Powered by GS/AI

The Slotted Head Steel Spring Pin Plunger with M20 threads - Light End Pressure, part number S707CPMS2030L, is designed for applications requiring a reliable and durable fastening solution. The body is constructed from steel with a black oxide finish, while the pin is made from hardened steel or stainless steel with a natural finish. The spring is available in spring steel or stainless steel, ensuring resilience and longevity under varying conditions. This product is suitable for light end pressure applications, making it ideal for mechanisms that require a gentle yet secure engagement. The dimensions and specifications align with ISO conventions, providing compatibility with standard components. Engineers should consider this product for projects that demand precision and reliability in fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure - S707CPMS2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure
S707CPMS2030L
Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure S707CPMS2030L
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball and Spring Plungers
Product Number S707CPMS2030L
Product Name Slotted Head Steel Spring Pin Plunger With M20 Threads - Light End Pressure
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Steel Spring Ball Plunger With M3 Threads - Standard End Pressure - S707CBMH0309 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details
Slotted Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707CBMS0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M5 Threads - Light End Pressure - S707YPMS0512L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details
Hexagon Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707CBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details