Te-Co, Inc. Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread with Locking Element 64202

Description
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish
Description
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread with Locking Element - 64202 - Te-Co, Inc.
Union, OH, USA
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread with Locking Element
64202
Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread with Locking Element 64202
Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment *No thread relief in 1/4-20 thread size **Zinc Plated Clear Chromate Finish *No thread relief in M6 thread size **Zinc Plated Clear Chromate Finish

Product Information

  • Plunger can be completely withdrawn into the body and locked into a retracted position
  • Chamfered plunger for easy alignment
  • Built in drive wrench for rapid installation and alignment

*No thread relief in 1/4-20 thread size
**Zinc Plated Clear Chromate Finish
*No thread relief in M6 thread size
**Zinc Plated Clear Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 64202
Product Name Metric L-Handle Retractable Spring Plunger / Locking / Stainless Steel: M10 x 1.5 Thread with Locking Element
Plunger Type Spring Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Plungers - LPL-SUS, LPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force 1.12 to 22.48 lbs (0.5098 to 10.2 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M16 Threads - Standard End Pressure - S707YPMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details
Spring Plungers & Indexing Plungers - 188887 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Delrin® Ball Plungers - Stainless Steel Ball - D54 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5310 inch (13.49 mm)
End Force 5 lbs (2.27 kg)
View Details