S707CPMS1019 is a slotted head steel spring pin plunger with M10 threads and standard end pressure, designed for controlled actuation in mechanical assemblies. It has a body diameter of 10 mm, an overall length of 19 mm, a height of 2.5 mm, and an initial spring force of 4.5 N with a final force of 35 N. The component weighs 7 g and features a hardened steel pin with a black oxide finish.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CPMS1019 |
| Product Name | Slotted Head Steel Spring Pin Plunger With M10 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |