Te-Co, Inc. Metric Ball Plunger - Steel Body, Nylon Ball: M10 x 1.5 Thread, End Force = 13.40 Initial x 20.00 Final without Locking Element 63970X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Plunger - Steel Body, Nylon Ball: M10 x 1.5 Thread, End Force = 13.40 Initial x 20.00 Final without Locking Element - 63970X - Te-Co, Inc.
Union, OH, USA
Metric Ball Plunger - Steel Body, Nylon Ball: M10 x 1.5 Thread, End Force = 13.40 Initial x 20.00 Final without Locking Element
63970X
Metric Ball Plunger - Steel Body, Nylon Ball: M10 x 1.5 Thread, End Force = 13.40 Initial x 20.00 Final without Locking Element 63970X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63970X
Product Name Metric Ball Plunger - Steel Body, Nylon Ball: M10 x 1.5 Thread, End Force = 13.40 Initial x 20.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - ZSP, SPL, SPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger
Stroke 0.0591 to 0.2559 inch (1.5 to 6.5 mm)
End Force 0.6744 to 26.98 lbs (0.3059 to 12.23 kg)
View Details
Steel Spring Plungers - 27326 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-18
View Details
Spring Loaded Plunger, Press-in, Large Size, With hold-open feature, Steel, Green Knob - 56-261-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB62 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 1.25 inch (31.75 mm)
End Force 18 lbs (8.16 kg)
View Details