S707CBMSL1624 is a slotted head steel spring ball plunger with M16 long-lok threads and standard end pressure, designed for mechanical positioning and retention. It features a steel body with black oxide finish, a hardened steel pin, and a spring steel spring. The plunger has a diameter of 16 mm, length of 24 mm, and a standard spring force of 65 N initial and 125 N final. Its maximum tightening torque is 3.95 Nm, minimum loosening torque after third unscrewing is 2.95 Nm, and it weighs 24 grams.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CBMSL1624 |
| Product Name | Slotted Head Steel Spring Ball Plunger With M16 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |