Te-Co, Inc. Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M10 x 1.5 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element 63722X

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M10 x 1.5 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element - 63722X - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M10 x 1.5 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element
63722X
Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M10 x 1.5 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element 63722X
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63722X
Product Name Metric Spring Plunger - Stainless Steel Body, Stainless Steel Nose: M10 x 1.5 Thread, End Force = 5.60 Initial x 15.60 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Indexing Plungers - NDXNS-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 0.8992 to 7.19 lbs (0.4078 to 3.26 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Standard End Pressure - S707YBMH1633 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Spring Plungers & Indexing Plungers - 478927 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DPFB57 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 7 lbs (3.17 kg)
View Details