Te-Co, Inc. Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final without Locking Element 63708X

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final without Locking Element - 63708X - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final without Locking Element
63708X
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final without Locking Element 63708X
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63708X
Product Name Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 2.25 Initial x 12.30 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27540 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Stainless Steel; Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 478753 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM8 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Standard End Pressure - S707YBMH1633 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details