NDXNE indexing plungers are mechanical components used for positioning and holding parts by spring-loaded nose actuation. The part is available in steel with a black oxide finish and a heat-treated nose rated to Rc58-62. It has a cylindrical body with a threaded shaft, and mounting dimensions vary by size from M6×0.75 to M20×1.5. Initial and final forces range from 4.5 N to 45 N depending on size. The unit includes a pull knob for repositioning and returns to original position via spring force. Recommended chamfering for mounting holes is 2.5 mm × 60° for the NDXNE 6 size. Weight of the NDXNE 6 variant is 5 g.
RoHS, SUS, Indexing Plungers
| Imao-Fixtureworks | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | NDXNE |
| Product Name | Indexing Plungers |
| Plunger Type | Index Plunger; Knob Handle Plunger |