Te-Co, Inc. Metric Hardened Flat Washer: M24 Stud 63609

Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.
Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Metric Hardened Flat Washer: M24 Stud - 63609 - Te-Co, Inc.
Union, OH, USA
Metric Hardened Flat Washer: M24 Stud
63609
Metric Hardened Flat Washer: M24 Stud 63609
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Product Information

  • Black Oxide Finish: steel washers only
  • Case Hardened: steel washers only
  • Material: C1010 Steel or 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • Large Quantities quoted upon request
  • Metric dimensions in millimeters
  • Standard package quantity 42600-42609: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 63609
Product Name Metric Hardened Flat Washer: M24 Stud
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Wave Spring Washer, 0.266
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.266 inch (6.756 mm)
View Details
Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel - LMS15-L4 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Steel; StainlessSteel
View Details
Wave Spring - C137-M3 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details