Te-Co, Inc. Metric Hardened Flat Washer: M8 Stud 63602

Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.
Description
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Suppliers

Company
Product
Description
Supplier Links
Metric Hardened Flat Washer: M8 Stud - 63602 - Te-Co, Inc.
Union, OH, USA
Metric Hardened Flat Washer: M8 Stud
63602
Metric Hardened Flat Washer: M8 Stud 63602
Product Information Black Oxide Finish: steel washers only Case Hardened: steel washers only Material: C1010 Steel or 303 Stainless Steel Many sizes conform to TCMAI standards Large Quantities quoted upon request Metric dimensions in millimeters Standard package quantity 42600-42609: 50 pcs.

Product Information

  • Black Oxide Finish: steel washers only
  • Case Hardened: steel washers only
  • Material: C1010 Steel or 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • Large Quantities quoted upon request
  • Metric dimensions in millimeters
  • Standard package quantity 42600-42609: 50 pcs.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 63602
Product Name Metric Hardened Flat Washer: M8 Stud
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
2.7mm I.D., 6.5mm O.D., 0.5mm Thick Flat Washers - MD0125MXO025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material StainlessSteel; Stainless Steel
Inside Diameter 0.106 inch (2.700 mm)
View Details
Single Turn Gap Wave Washer - single turn gap wave washer - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
View Details
Wave Spring - C150-M1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details