Stock Drive Products & Sterling Instrument - SDP/SI Hexagon Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure S707CBMH0615H

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S707CBMH0615H is a hexagon socket spring ball plunger with M6 threads and heavy end pressure, featuring a steel body with black oxide finish, spring steel spring, and hardened steel ball. It has a body diameter of 15 mm, an overall length of 13 mm, a height of 1 mm, and an initial spring force of 28 N and final spring force of 40 N. The part weighs 2 g.

Datasheet Summary
Powered by GS/AI

S707CBMH0615H is a hexagon socket spring ball plunger with M6 threads and heavy end pressure, featuring a steel body with black oxide finish, spring steel spring, and hardened steel ball. It has a body diameter of 15 mm, an overall length of 13 mm, a height of 1 mm, and an initial spring force of 28 N and final spring force of 40 N. The part weighs 2 g.

Suppliers

Company
Product
Description
Supplier Links
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707CBMH0615H - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure
S707CBMH0615H
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure S707CBMH0615H
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball and Spring Plungers
Product Number S707CBMH0615H
Product Name Hexagon Head Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M3 Long-Lok Threads - Heavy End Pressure - S707YBMSL0307H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M10 Threads - Standard End Pressure - S707YPMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details
Slotted Head Steel Spring Ball Plunger With M5 Long-Lok Threads - Heavy End Pressure - S707CBMSL0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Hexagon Head Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707CBMH1023 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details