Southco Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Blue Knob 56-321-1-008

Description
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Request a Quote
Description
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spring-Loaded Plunger, part number 56-321-1-008, features a lever-actuated design that allows for quick installation and removal of components. It is available in a press-in style, which simplifies the positioning of sliding components. The plunger is constructed with a hardened steel stud, zinc plated with a chromate finish, and includes a ferrule made of the same material. The spring and rivet are made from 300 series stainless steel, ensuring durability and resistance to corrosion. The lever is made from glass-filled nylon, rated UL94-V0, while the washer is composed of PC/ABS, also rated UL94-V0. This product is suitable for applications requiring reliable and efficient access mechanisms.

Datasheet Summary
Powered by GS/AI

The Spring-Loaded Plunger, part number 56-321-1-008, features a lever-actuated design that allows for quick installation and removal of components. It is available in a press-in style, which simplifies the positioning of sliding components. The plunger is constructed with a hardened steel stud, zinc plated with a chromate finish, and includes a ferrule made of the same material. The spring and rivet are made from 300 series stainless steel, ensuring durability and resistance to corrosion. The lever is made from glass-filled nylon, rated UL94-V0, while the washer is composed of PC/ABS, also rated UL94-V0. This product is suitable for applications requiring reliable and efficient access mechanisms.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Blue Knob - 56-321-1-008 - Southco
Concordville, PA, United States
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Blue Knob
56-321-1-008
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Blue Knob 56-321-1-008
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.

Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.

Supplier's Site
Spring-Loaded Plungers - 56-321-1-008 - bisco industries
Anaheim, CA, United States
Spring-Loaded Plungers
56-321-1-008
Spring-Loaded Plungers 56-321-1-008
Spring-Loaded Plungers

Spring-Loaded Plungers

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Ball and Spring Plungers Ball and Spring Plungers
Product Number 56-321-1-008 56-321-1-008
Product Name Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Blue Knob Spring-Loaded Plungers
Plunger Type Spring Plunger Spring Plunger; Flare-in
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Bright Knob - 56-21-1-15 - Southco
Specs
Plunger Type Spring Plunger
Body Steel; Steel
Ball / Plunger Steel
View Details
2 suppliers
Spring-Loaded Plungers - 56-0-22041-03 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Spring-Loaded Plungers - 56-99-421-61 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Red Knob - 56-171-2-013 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers