Hex Socket-Head Ball Plungers from Imao-Fixtureworks are available in two variants: BSTCA, made from SUM22L steel with a black oxide finish, and BSUCA, constructed from SUS303 stainless steel. The BSTCA variant has a heat resistance of up to 100°C, while the BSUCA can withstand temperatures up to 180°C. Both variants feature a ball made from high-carbon steel (HRC60-66 for BSTCA and HRC55 for BSUCA) and are designed for applications requiring reliable engagement and disengagement. The plunger sizes range from M4 to M12, with varying dimensions and force ratings, making them suitable for a variety of engineering applications. The weight of the plungers varies from 1.5g to 28.0g depending on the size.
RoHS, SUS, Hex Socket-Head Ball Plungers
| Imao-Fixtureworks | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | BSTCA, BSUCA |
| Product Name | Hex Socket-Head Ball Plungers |
| Plunger Type | Ball Plunger |