The S707CBMSL0409 is a slotted head steel spring ball plunger with M4 Long-Lok threads and standard end pressure. It has a body diameter of 4 mm, a length of 9 mm, and a height of 2.5 mm. The spring provides an initial force of 4 N and a final force of 10 N. The part weighs 0.6 grams and has a maximum tightening torque of 0.18 Nm. The body is made of steel with a black oxide finish, the spring is spring steel, and the pin is hardened steel.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CBMSL0409 |
| Product Name | Slotted Head Steel Spring Ball Plunger With M4 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |