The S707CBMS1624H is a slotted head steel spring ball plunger with M16 threads and heavy end pressure, designed for applications requiring high retention force. It has a body made of steel with a black oxide finish, a hardened steel ball, and a spring steel spring. The plunger has a shaft diameter of 3.5 mm, an overall length of 24 mm, and a maximum height of 90 N initial and 180 N final spring force. It weighs 24 g.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CBMS1624H |
| Product Name | Slotted Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure |
| Plunger Type | Spring Plunger |