The S707CPMS1222 is a slotted head steel spring pin plunger with M12 threads and standard end pressure, designed for controlled linear actuation in mechanical assemblies. It has a body diameter of 12 mm, an overall length of 22 mm, and a height of 3.5 mm. The plunger delivers an initial spring force of 6 N and a final spring force of 55 N. The body is made of steel with a black oxide finish, the spring is made of spring steel, and the pin is hardened steel. The unit weighs 13 grams.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CPMS1222 |
| Product Name | Slotted Head Steel Spring Pin Plunger With M12 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |