S707YPMS1019L is a slotted head stainless steel spring pin plunger with M10 threads and light end pressure, featuring a 10 N initial spring force, 16 N final spring force, a diameter of 10 mm, and a total length of 19 mm. It weighs 7 g, with a pin hardened to natural finish and a body in stainless steel with natural finish. The plunger complies with ISO projection conventions and is designed for light-duty applications requiring reduced end pressure.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YPMS1019L |
| Product Name | Slotted Head Stainless Steel Spring Pin Plunger With M10 Threads - Light End Pressure |
| Plunger Type | Spring Plunger |