S707YPMS0614 is a slotted head stainless steel spring plunger with M6 threads and standard end pressure, designed for securing or positioning components. It has a body diameter of 6 mm, length of 14 mm, and a pin diameter of 2 mm. The spring provides an initial force of 2.7 N and a final force of 7 N. The plunger weighs 1.7 g and features a natural stainless steel finish on the pin and body. The housing material is stainless steel with a natural finish, and the spring is made of spring steel.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YPMS0614 |
| Product Name | Slotted Head Stainless Steel Spring Pin Plunger With M6 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |