Te-Co, Inc. Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.312 Body Dia. x End Force: 2.0 Initial x 5.0 Final 53768

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Suppliers

Company
Product
Description
Supplier Links
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.312 Body Dia. x End Force: 2.0 Initial x 5.0 Final - 53768 - Te-Co, Inc.
Union, OH, USA
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.312 Body Dia. x End Force: 2.0 Initial x 5.0 Final
53768
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.312 Body Dia. x End Force: 2.0 Initial x 5.0 Final 53768
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Ball:440 Stainless Steel Black Oxide Finish - Steel Only Ideal for installation in softer materials, such as aluminum, wood or plastic Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder) Use when a threaded hole would be impractical

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball:440 Stainless Steel
  • Black Oxide Finish - Steel Only
  • Ideal for installation in softer materials, such as aluminum, wood or plastic
  • Sturdy shoulder provides a fixed seating position and positively resists detent force (installation hole can be counterbored to recess the shoulder)
  • Use when a threaded hole would be impractical
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53768
Product Name Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.312 Body Dia. x End Force: 2.0 Initial x 5.0 Final
Plunger Type Ball Plunger; Press Fit Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11065 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 11.91 lbs (5.4 kg)
Thread Size M12 x 1.75
View Details
Ball Plungers - BST, BSTH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 1.12 to 53.95 lbs (0.5098 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 188906 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Steel Spring Pin Plunger With M5 Threads - Standard End Pressure - S707CPMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details