53654 -- PRESS FIT SPRING PLUNGER - STAINLESS STEEL BODY, STAINLESS STEEL NOSE: 0.188 BODY DIA. X END FORCE: 1.50 INITIAL X 4.50 FINAL
Te-Co, Inc.
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: 1.50 Initial x 4.50 Final
53654
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Suppliers
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: 1.50 Initial x 4.50 Final
53654
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Product Information
- Material:
- Steel Body: 12L14 Steel
- Stainless Steel Body: 303 Stainless Steel
- Steel Plunger: 12L14 Steel
- Stainless Steel Plunger: 303 Stainless Steel
- Ideal for installation in softer materials, such as aluminum, wood or plastic
- Withstands high temperatures
- No thread adjustment
- Longer travel
Supplier's Site
Technical Specifications
|
Product Category
|
Ball and Spring Plungers |
|
Product Number
|
53654 |
|
Product Name
|
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.188 Body Dia. x End Force: 1.50 Initial x 4.50 Final |
|
Plunger Type
|
Ball Plunger; Press Fit Plunger
|
Unlock Full Specs
to access all available technical data
Similar Products
Plunger Type
Spring Plunger
End Force
4 lbs (1.81 kg)
Thread Size
1/4-20
View Details
Plunger Type
Spring Plunger; (Thread Locking Element)
Stroke
0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force
0.6744 to 33.72 lbs (0.3059 to 15.29 kg)
View Details
Plunger Type
Index Plunger
Thread Size
M12 x 1.75; Other Metric Thread; M12
Body
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Plunger Type
Spring Plunger
Thread Size
M8 x 1.25; Other Metric Thread; M8
Non-threaded
0.1969 inch (5 mm)
View Details