53653 -- PRESS FIT SPRING PLUNGER - STAINLESS STEEL BODY, STAINLESS STEEL NOSE: 0.500 BODY DIA. X END FORCE: 4.00 INITIAL X 9.00 FINAL
Te-Co, Inc.
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final
53653
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Description
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Suppliers
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final
53653
Product Information
Material:
Steel Body: 12L14 Steel
Stainless Steel Body: 303 Stainless Steel
Steel Plunger: 12L14 Steel
Stainless Steel Plunger: 303 Stainless Steel
Ideal for installation in softer materials, such as aluminum, wood or plastic
Withstands high temperatures
No thread adjustment
Longer travel
Product Information
- Material:
- Steel Body: 12L14 Steel
- Stainless Steel Body: 303 Stainless Steel
- Steel Plunger: 12L14 Steel
- Stainless Steel Plunger: 303 Stainless Steel
- Ideal for installation in softer materials, such as aluminum, wood or plastic
- Withstands high temperatures
- No thread adjustment
- Longer travel
Supplier's Site
Technical Specifications
|
Product Category
|
Ball and Spring Plungers |
|
Product Number
|
53653 |
|
Product Name
|
Press Fit Spring Plunger - Stainless Steel Body, Stainless Steel Nose: 0.500 Body Dia. x End Force: 4.00 Initial x 9.00 Final |
|
Plunger Type
|
Ball Plunger; Press Fit Plunger
|
Unlock Full Specs
to access all available technical data
Similar Products
Plunger Type
Spring Plunger; (Locking)
End Force
5 lbs (2.27 kg)
Thread Size
3/8-16
View Details
Plunger Type
Ball Plunger; (Thread Locking Element)
Stroke
0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force
0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Thread Size
M10 x 1.5; Other Metric Thread; M10 x 1
Body
Stainless Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Plunger Type
Spring Plunger
Thread Size
M6 x 1.0; Other Metric Thread; M6
Non-threaded
0.1378 inch (3.5 mm)
View Details