Te-Co, Inc. Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/2-13 Thread, End Force = 1.75 Initial x 5.50 Final with Locking Element 53525

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/2-13 Thread, End Force = 1.75 Initial x 5.50 Final with Locking Element - 53525 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/2-13 Thread, End Force = 1.75 Initial x 5.50 Final with Locking Element
53525
Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/2-13 Thread, End Force = 1.75 Initial x 5.50 Final with Locking Element 53525
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53525
Product Name Short Spring Plunger / Light End Force - SS Body, Delrin® Nose: 1/2-13 Thread, End Force = 1.75 Initial x 5.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27426 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 2.5 lbs (1.13 kg)
Body Steel; Steel
View Details
Hex Socket Ball Plungers - BSU-A. BSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Spring Plungers & Indexing Plungers - 188889 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707YBMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details